Symantec logo

Symantec Nrt Avirus Pro 2004 v10 EN CD W32 2 license(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25791
Info modified on:
04 Apr 2019, 04:10:30
Long product name Symantec Nrt Avirus Pro 2004 v10 EN CD W32 2 license(s):

Norton Antivirus Professional 2004 2-user for Windows 98 2000 ME XP - English (1 CD + 2x licentie)

Short summary description Symantec Nrt Avirus Pro 2004 v10 EN CD W32 2 license(s):

Symantec Nrt Avirus Pro 2004 v10 EN CD W32, 2 license(s), English, Pentium 150 MHz or faster processor for Windows Me, 133MHz or faster processor for Windows 98 or..., 70 MB, Windows 98/2000/Me or XP, CD/DVD

Long summary description Symantec Nrt Avirus Pro 2004 v10 EN CD W32 2 license(s):

Symantec Nrt Avirus Pro 2004 v10 EN CD W32. License quantity: 2 license(s), Language version: English. Minimum processor: Pentium 150 MHz or faster processor for Windows Me, 133MHz or faster processor for Windows 98 or..., Minimum storage drive space: 70 MB, Compatible operating systems: Windows 98/2000/Me or XP. Media types supported: CD/DVD. Platform: PC

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.