location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT350GFB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT350GFB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081273464
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Gre’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:47:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite:
This short summary of the Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Gre KIT350GFB, 10102 L, Framed pool, Ladder, Graphite, 146 kg

Long summary description Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite:
This is an auto-generated long summary of Gre KIT350GFB above ground pool Framed pool Round 10102 L Graphite based on the first three specs of the first five spec groups.

Gre KIT350GFB. Pool type: Framed pool, Shape: Round, Capacity: 10102 L. Filtration capacity: 3 l/h. Height: 1200 mm, Diameter: 3.5 m, Weight: 146 kg. Package width: 800 mm, Package depth: 1690 mm, Package height: 600 mm. Products per pallet: 1 pc(s), Minimum order quantity: 1 pc(s)

Brand Image Product code Product Stock Price from
Gre

Gre KIT460GFB above ground pool Framed pool Round 17450 L Graphite
(show image)
KIT460GFB KIT460GFB
Gre

Gre KIT610GFB above ground pool Framed pool Oval 20893 L Graphite
(show image)
KIT610GFB KIT610GFB
Gre

Gre KIT500GFB above ground pool Framed pool Oval 17060 L Graphite
(show image)
KIT500GFB KIT500GFB