HEISSNER Z853-00, Pond liner glue, 5 m, 760 g, 3200 cm³, 480 pc(s), 4 pc(s)
HEISSNER Z853-00. Product type: Pond liner glue. Linear yield: 5 m. Weight: 760 g. Package volume: 3200 cm³, Products per pallet: 480 pc(s), Minimum order quantity: 4 pc(s). Package width: 220 mm, Package depth: 220 mm, Package height: 130 mm