location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HEISSNER U120-T underwater lighting Warm white LED Recessed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HEISSNER Check ‘HEISSNER’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U120-T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U120-T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4006873275381
Category:
Lighting in a waterproof casing which is used underwater e.g. in swimming pools.
Underwater Lighting Check ‘HEISSNER’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HEISSNER: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:07:39
The date of the most recent change of this product data-sheet in Icecat.
HEISSNER U120-T user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description HEISSNER U120-T underwater lighting Warm white LED Recessed:
This short summary of the HEISSNER U120-T underwater lighting Warm white LED Recessed data-sheet is auto-generated and uses the product title and the first six key specs.

HEISSNER U120-T, Recessed, Pool, Black, LED, Warm white, LED

Long summary description HEISSNER U120-T underwater lighting Warm white LED Recessed:
This is an auto-generated long summary of HEISSNER U120-T underwater lighting Warm white LED Recessed based on the first three specs of the first five spec groups.

HEISSNER U120-T. Mounting type: Recessed, Suitable for: Pool, Product colour: Black. Compatible bulb types: LED, Light colour: Warm white, Lamp type: LED. AC input voltage: 230 V. Weight: 1.14 kg. Package type: Box, Package width: 144 mm, Package depth: 145 mm

Brand Image Product code Product Stock Price from
HEISSNER

HEISSNER L309-00 underwater lighting Battery Variable LED
(show image)
L309-00 L309-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U509-T underwater lighting Warm white LED
(show image)
U509-T U509-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER SL303-00 underwater lighting Battery Multi LED
(show image)
SL303-00 SL303-00 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U401-T underwater lighting Warm white LED Recessed
(show image)
U401-T U401-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U403-T underwater lighting Warm white Halogen Recessed
(show image)
U403-T U403-T 0.00
(excl. VAT)
0 (incl. VAT)
HEISSNER

HEISSNER U130-T underwater lighting Warm white LED Recessed
(show image)
U130-T U130-T 0.00
(excl. VAT)
0 (incl. VAT)