location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1230PCZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1230PC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502621041 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 06:06:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 180 x 180 DPI
  • - Print speed: 10 mm/sec
  • - 400 g
Long product name Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ :
The long product name of Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-1230PCZ, PC Label Machine
More>>>
Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ:
The official description of Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NEW PT-1230PC is a sleek and compact machine. It prints labels up to 12mm wide which is perfect for office filing and organising your home. With the new plug and print feature this product requires no software installation. Just highlight your text on your PC and press print - simple as that!

Key Benefits
- Plug and play printing;
- Includes 12mm black on white tape (4m);
- Prints 3.5, 6, 9 & 12mm labels;

Short summary description Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ:
This short summary of the Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-1230PCZ, TZ, Direct thermal, 180 x 180 DPI, 10 mm/sec, AA, White

Long summary description Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ:
This is an auto-generated long summary of Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ based on the first three specs of the first five spec groups.

Brother PT-1230PCZ. Tape type: TZ. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AA. Product colour: White

Printing
Print technology *
Direct thermal
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Ports & interfaces
PC connected
Yes
Standard interfaces
USB 2.0
Performance
Tape type
TZ
Tape cutting
Manual
Design
Product colour *
White
Power
Battery type
AA
Number of batteries supported
6
System requirements
Mac compatibility
No
Compatible operating systems
Windows 2000 Professional/XP/Vista
Weight & dimensions
Width
53 mm
Depth
158 mm
Height
115 mm
Weight
400 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:57:15
Uk has collected 2 expert reviews for Brother PT-1230PCZ label printer Direct thermal 180 x 180 DPI 10 mm/sec TZ and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)