STUFF4 MR-SG5NEO-3DSWM-AZANIMAL-ELE-B, Shell case, Samsung, Galaxy S5 Neo, 12.9 cm (5.1"), Multicolour
STUFF4 MR-SG5NEO-3DSWM-AZANIMAL-ELE-B. Case type: Shell case, Brand compatibility: Samsung, Compatibility: Galaxy S5 Neo, Maximum screen size: 12.9 cm (5.1"), Surface coloration: Image, Product colour: Multicolour