location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C33S020464
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0988617014415 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY) :
The long product name of Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY)
More>>>
Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY):
The official description of Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY)

Short summary description Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY):
This short summary of the Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY), Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY):
This is an auto-generated long summary of Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY) based on the first three specs of the first five spec groups.

Epson SJIC15P(CMY): Ink cartridge for ColorWorks C3400 and TM-C610 (CMY). Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
TM-C3400
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Epson
Country of origin
China
Packaging data
Package width
90 mm
Package depth
135 mm
Package height
45 mm
Package weight
214 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.04 m
Products per pallet
1440 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.04 m
Products per pallet (UK)
1800 pc(s)
Products per pallet layer
96 pc(s)
Products per pallet layer (UK)
120 pc(s)
Minimum order quantity
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)