Flexson logo

Flexson FLXS1AFS2021 speaker mount Floor Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51500
Info modified on:
14 Mar 2024, 19:46:42
Bullet Points Flexson FLXS1AFS2021 speaker mount Floor Black:
  • - Suitable for use with Sonos One or Sonos PLAY:1
  • - Simple assembly and fitting
  • - Height adjustable for perfect alignment, from 839mm to 1314mm
  • - Perfect for use in a 5.1 surround sound set-up with a Sonos PLAYBAR or PLAYBASE and SUB
  • - Base 288mm x 277mm
  • - Clever cable management keeps things tidy
  • - Supplied with spikes (for carpeted floors) or feet (for hard floors)
  • - Designed and manufactured in the UK
Long product name Flexson FLXS1AFS2021 speaker mount Floor Black:

Stand for Sonos ONE / PLAY: 1, 2 pcs., Black

Short summary description Flexson FLXS1AFS2021 speaker mount Floor Black:

Flexson FLXS1AFS2021, Floor, Black, Floor, United Kingdom, Sonos One, PLAY:1, 74.1 cm

Long summary description Flexson FLXS1AFS2021 speaker mount Floor Black:

Flexson FLXS1AFS2021. Placement: Floor, Product colour: Black, Mounting type: Floor. Height (max): 74.1 cm, Width: 217 mm, Depth: 80 mm. Quantity per pack: 2 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.