McKinley 106195003024 shirt/top T-shirt T-neck Short sleeve Polyester

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4149
Info modified on:
14 Mar 2024, 17:48:01
Long product name McKinley 106195003024 shirt/top T-shirt T-neck Short sleeve Polyester:

Mesa wms, Dry Plus Eco, Regular fit, Size 48

Short summary description McKinley 106195003024 shirt/top T-shirt T-neck Short sleeve Polyester:

McKinley 106195003024, T-shirt, Adult, Female, Red, Monochromatic, Outdoor

Long summary description McKinley 106195003024 shirt/top T-shirt T-neck Short sleeve Polyester:

McKinley 106195003024. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Material: Polyester, Material description (name, %): Polyester 100. Quantity per pack: 1 pc(s). Best uses: Hiking

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.