location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR1500I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR1500I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 kVA 865 W
  • - Sealed Lead Acid (VRLA)
  • - Beige
Warranty: 2 years repair or replace
Long product name APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W :
The long product name of APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BackUPS RS 1500, 1500VA/865W, Input 230V/Output 230V, Interface Port USB
More>>>
APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W:
The official description of APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best solution for poor power regions and applications requiring longer runtimes.
This high performance desktop battery backup features maximum protection in a versatile design. The fully featured APC Back-UPS RS can be placed on the floor, or on a shelf. Up to six battery backup outlets with automatic voltage regulation (AVR) enable you to work through even the most frequent brownouts and power sags, keeping 75/90/110 minutes of battery power for when you need it most. For printers and other devices that do not store or process information, up to three additional outlets provide surge protection. Both Ethernet 10/100BaseT and telephone dataline surge protection safeguards against surges entering via network connections. The PowerChute Personal Edition software features easy-to-use safe system shutdown with sophisticated power management.

Short summary description APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W:
This short summary of the APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC BR1500I, 1.5 kVA, 865 W, 180 J, 45 dB, Sealed Lead Acid (VRLA), 3.7 min

Long summary description APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W:
This is an auto-generated long summary of APC BR1500I uninterruptible power supply (UPS) 1.5 kVA 865 W based on the first three specs of the first five spec groups.

APC BR1500I. Output power capacity: 1.5 kVA, Output power: 865 W, Surge energy rating: 180 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3.7 min, Typical backup time at half load: 12.7 min. Product colour: Beige, Certification: A-tick, C-tick, CE, GOST, VDE. Weight: 11.6 kg, Package weight: 12.8 kg. Products per pallet: 36 pc(s)

Features
Output power capacity *
1.5 kVA
Output power *
865 W
Surge energy rating
180 J
Noise level
45 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
3.7 min
Typical backup time at half load
12.7 min
Replacement battery cartridge
RBC33
Design
Product colour *
Beige
Certification
A-tick, C-tick, CE, GOST, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
11.6 kg
Package weight
12.8 kg
Packaging data
Bundled software
Yes
Logistics data
Products per pallet
36 pc(s)
Other features
I/O ports
RJ-11 Modem/Fax/DSL RJ-45 10/100 Ethernet USB
Interface
USB
Output connections
(2) IEC 320 C13 (Surge) (6) IEC 320 C13 (Battery)
Input connection type
IEC-320 C14
Dimensions (WxDxH)
86 x 333 x 371 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Networking features
Fast Ethernet
Filtering
Yes
Package dimensions (WxDxH)
203 x 417 x 455 mm
Brand Image Product code Product Stock Price from
APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS) APC BACK-UPS RS/XS 1500VA 24V BATTERY PACK uninterruptible power supply (UPS)
(show image)
BR24BP BACK-UPS RS/XS 1500VA 24V BATTERY PACK 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Ellipse Premium 1200 USBS uninterruptible power supply (UPS) 1.2 kVA 780 W
(show image)
66613 Pulsar Ellipse Premium 1200 USBS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)