location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 3 (Fuji)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D:CR-LTO3-FJ-01L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm :
The long product name of Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO 3 data cartridge with label
More>>>
Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm:
The official description of Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable high-capacity storage and long archival life. The third generation of Linear Tape Open (LTO), Ultrium 3, has a native capacity of 400 GB per cartridge.

Short summary description Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm:
This short summary of the Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LTO Ultrium 3 (Fuji), Blank data tape, LTO, 800 GB, 1000000 pass(es), 80 MB/s, 160 MB/s

Long summary description Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm:
This is an auto-generated long summary of Fujitsu LTO Ultrium 3 (Fuji) Blank data tape 1.27 cm based on the first three specs of the first five spec groups.

Fujitsu LTO Ultrium 3 (Fuji). Product type: Blank data tape, Media type: LTO, Compressed capacity: 800 GB. Transfer rate: 80 MB/s, Compressed transfer rate: 160 MB/s. Tape size: 1.27 cm, Tape length: 680 m, Tape thickness: 8 µm. Dimensions (WxDxH): 102 x 105.4 x 21.5 mm, Total storage capacity: 400 GB, Recording technology: LTO Ultrium 3

Performance
Product type *
Blank data tape
Media type *
LTO
Compressed capacity
800 GB
Tape durability
1000000 pass(es)
Tracks quantity
704
Data transmission
Transfer rate
80 MB/s
Compressed transfer rate
160 MB/s
Weight & dimensions
Tape size
1.27 cm
Tape length
680 m
Weight & dimensions
Tape thickness
8 µm
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
16 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
102 x 105.4 x 21.5 mm
Recording technology
LTO Ultrium 3
Total storage capacity
400 GB
Country Distributor
United Kingdom 1 distributor(s)