location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z517 Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18K5702
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 08:32:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z517 Inkjet Printer
More>>>
Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy printing - great results!
- Up to 4800 x 1200 dpi on photo paper in best mode; Up to 2400 x 1200 dpi on all other paper types.
- Up to 7 ppm colour and up to 12 ppm black with optional Black Cartridge.
- Accu-Feed™ Paper Handling - virtually eliminates paper jams .
- Quick and easy setup.

Short summary description Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z517 Inkjet Printer, Colour, 4800 x 1200 DPI, A4, 2000 pages per month, 9 ppm

Long summary description Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z517 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z517 Inkjet Printer. Colour, Maximum duty cycle: 2000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm

Features
Colour *
Yes
Maximum duty cycle *
2000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
12 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
3 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Custom media sizes
216 x 432 mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, DL
A6 Card
Yes
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Windows 98SE/Me/2000/XP Mac OS X 10.2.3-10.2.8 Mac OS X 10.3.0-10.3.x Mac OS X 10.1.5
Weight & dimensions
Width
404 mm
Depth
216 mm
Height
135 mm
Other features
Print technology
Inkjet
Interface
USB 2.0
Package dimensions (WxDxH)
498 x 194 x 255 mm
Brand Image Product code Product Stock Price from
Lexmark Z515 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z515 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K5002 Z515 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)