location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Black Toner 2k toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Toner 2k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406052 show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 11:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Black Toner 2k toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Ricoh Black Toner 2k toner cartridge 1 pc(s) Original :
The long product name of Ricoh Black Toner 2k toner cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner 220 Aficio SP C220N/221N/222DN/220S Black
More>>>
Ricoh Black Toner 2k toner cartridge 1 pc(s) Original:
The official description of Ricoh Black Toner 2k toner cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.
2000 pages

Short summary description Ricoh Black Toner 2k toner cartridge 1 pc(s) Original:
This short summary of the Ricoh Black Toner 2k toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Black Toner 2k, 2000 pages, Black, 1 pc(s)

Long summary description Ricoh Black Toner 2k toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Ricoh Black Toner 2k toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Ricoh Black Toner 2k. Black toner page yield: 2000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Aficio SP C220N/221N/222DN/220S
Quantity per pack *
1 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Colour
No
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
Danmark 2 distributor(s)
United Kingdom 1 distributor(s)