location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4520 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 32 MB
  • - 17 kg
Long product name Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm :
The long product name of Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4520 Laser Multi Function Printer
More>>>
Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
The official description of Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the world's first laser Multi Functional printer with direct USB memory connectivity.
Samsung SCX-4520 is a multi-functional (MFP) digital printer, copier and colour scanner with a difference. You can scan or print directly to or from a USB memory device, without even attaching your computer.

Now your scanned data is instantly mobile, with digital scans to go in colour (.jpg, .bmp, .pdf, .tiff files supported). Or, upload your favourite settings or phonebook data to USB memory and take them with you.

And you only have to plug in to get high-quality printouts directly from your USB memory (.txt, .prn, .bmp, .tiff files supported).

Short summary description Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
This short summary of the Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4520, Laser, 600 x 1200 DPI, Colour scanning, A4

Long summary description Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Samsung SCX-4520 multifunction printer Laser A4 600 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4520. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
160 MB
Internal memory *
32 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
39 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
400 W
Power consumption (standby)
30 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
17 kg
Other features
Standard input trays
2
Networking features
10/100Base-T Ethernet, Wireless LAN
Dimensions (WxDxH)
450 x 435 x 457 mm
Custom media sizes
105 x 148mm - 216 x 356mm
Network ready
Yes
Power requirements
100-240V; 50/60Hz
Media types supported
Plain Paper, Transparency, Label, Post Card, Envelope
Wireless technology
IEEE 802.11b/g
Image scaling/enlargement range
25 - 400%
Media size (tray 2)
Legal, A4, Letter, Folio, Executive, B5, A5, A6, Envelope 6 3/4, 7 3/4, #9, #10, DL, C5, B5
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP Linux
Emulations
PCL6
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Media size (tray 1)
Legal, A4, Letter, Folio, Executive, B5, A5, A6
Country Distributor
United Kingdom 1 distributor(s)