location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C8600PS Colour A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C8600PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C457011DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C8600PS Colour A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A3 35 ppm
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 192 MB Built-in processor 400 MHz
Warranty: 1 year on-site
Long product name Epson AcuLaser C8600PS Colour A3 :
The long product name of Epson AcuLaser C8600PS Colour A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C8600PS, mono/colour, 192 Mb, 35 ppm, A4/A3, USB, IEEE1284, Ethernet/Fast Ethernet
More>>>
Epson AcuLaser C8600PS Colour A3:
The official description of Epson AcuLaser C8600PS Colour A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional high performance A3W colour laser printer

Epson AcuLaser C8600 is the perfect professional printing solution for users who require exceptional quality colour and mono output on a range of media formats from C5 up to A3W in size. The Epson AcuLaser C8600 is able to achieve superb print quality by utilising a combination of Epson's exclusive AcuLaser Color Laser Technologies

Key Features

- Effortless performance
- Superb 2400 dpi RIT photo-like print resolution
- Comprehensive connectivity
- Optional duplex unit
- PC & Mac compatible
- Standard USB, high speed parallel and 10/100 Base TX connectivity
- Versatile paper handling
- Easy maintenance
- Flexibility and ease of use.

Short summary description Epson AcuLaser C8600PS Colour A3:
This short summary of the Epson AcuLaser C8600PS Colour A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C8600PS, Laser, Colour, A3, 35 ppm

Long summary description Epson AcuLaser C8600PS Colour A3:
This is an auto-generated long summary of Epson AcuLaser C8600PS Colour A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C8600PS. Print technology: Laser, Colour. Number of print cartridges: 4. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
330 s
Time to first page (black, normal)
8.3 s
Time to first page (colour, normal)
19.6 s
Economical printing
Yes
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
1400 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Plain paper, Recycled paper, Labels, Envelopes, Transparencies
Media weight (tray 1)
64 -250 g/m2
Network
Supported network protocols (IPv4)
TCP/IP (LPR, FTP, IPP, PORT9100), Novell NetWare (NDS Print Server, Bindery Print Server, Remote Printer), AppleTalk
Management protocols
TCP/IP (SNMP, ENPC, HTTP, TELNET, DHCP, BOOTP, PING), Microsoft Network (APIPA, SSDP), NetBEUI (SNMP, ENPC), NetWare (SNMP, ENPC), AppleTalk (SNMP, ENPC)
Performance
Internal memory *
192 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Performance
Processor model
PowerPC 750CX
Processor frequency
400 MHz
Sound pressure level (printing)
54.8 dB
Powersave acoustic emission
35 dB
Power
Power consumption (standby)
240 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
70 kg
Dimensions (WxDxH)
650 x 647 x 554 mm
Other features
Mac compatibility
Yes
I/O ports
USB 1.1 IEEE 1284
Standard media sizes
A3W, A3, A4, A5, B4, B5, Executive, Letter, GLG, LGL, GLT, Half Letter, B(LD), F4, Monarch, Commercial 10, DL, C5, C6, IB5, Custom
Typefaces
84 ESC/Page-Colour, 80 PCL, 10 ESC/P2 Mode, 8 FX, 8 IBM
Power requirements
220 - 240V ± 10% / 50 - 60Hz
Electromagnetic compatibility
EMC Directive 89/336/EEC, EN 55022 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3
Standard input trays
1 x 150 + 1 x 200 sheets
Networking features
Ethernet 10/100BaseTx
Toner cartridge
Black, Cyan, Magenta, Yellow
Paper handling optional/input
1x 500 / 2x 500 sheet
Power consumption (active)
750 W
Safety
Low Voltage Directive 73/23/EEC, EN60950
Compatible operating systems
Windows 95/98/2000/Me/XP NT4.0 Mac OS 8.1+
Country Distributor
United Kingdom 1 distributor(s)