Canon logo

Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154235
Info modified on:
18 Jan 2024, 17:35:41
Long product name Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi:

Wireless/wired photo printer: IEEE802.11g/b, max. 9600 x 2400dpi, ChromaLife100 system, Photo lab quality 4" x 6" , 36 seconds, PictBridge

Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi:

High performance WiFi home photo printer.

Fast and easy wireless printing
Enjoy fast and easy wireless printing around the home with the PIXMA iP5200R. WiFi connectivity lets everyone share a single printer without clumsy connecting cables. Set up is simple using the Network Set-up Wizard.

Superior photo lab print quality
The 9600 x 2400dpi print resolution ensures detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE technology with minute 1pl ink droplets. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.

Long-lasting prints
Canon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos

Rapid borderless photo printing
Print a photo lab quality 4" x 6" borderless photo in approximately 36 seconds in Standard mode. Take advantage of fast borderless photo printing on a range of sizes right up to A4.

Easy direct photo printing
A PictBridge port enables easy direct digital photo printing from compatible digital cameras and camcorders - no PC is required. Share perfect prints just moments after your photos are taken thanks to photo lab functionality.

Fully featured and compact
Get more for your money with direct DVD/CD printing, automatic double-sided printing and dual paper trays with front or top paper feeding as standard. An attractive and compact design allows this high performance photo printer to fit in easily anywhere.

Economical Single Ink System
The transparent Single Ink system ensures economical operation minimising ink wastage.

Short summary description Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi:

Canon PIXMA iP5200R, Inkjet, 9600 x 2400 DPI, Duplex printing, Wi-Fi, Direct printing

Long summary description Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi:

Canon PIXMA iP5200R. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI, Duplex printing. Wi-Fi. Direct printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.