location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
pagepro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1380MF All-In-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250229-100
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 21 ppm
  • - Mono copying Colour scanning
  • - Internal memory: 32 MB Built-in processor 150 MHz
  • - 12.8 kg
Long product name Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm :
The long product name of Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print/Copy/Scan, 20 ppm Print, 32 MB RAM, USB2.0
More>>>
Short summary description Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm:
This short summary of the Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta pagepro 1380MF All-In-One, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, White

Long summary description Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm:
This is an auto-generated long summary of Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Konica Minolta pagepro 1380MF All-In-One. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:13:19
Uk has collected 3 expert reviews for Konica Minolta pagepro 1380MF All-In-One Laser A4 600 x 600 DPI 21 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:13:19
multifunction laser printer, scanner and copier: Multifunction printers are often ideal for small businesses where there just isnt room for a separate printer, copier, scanner and fax. One of the latest is from Konica Minolta, whose PagePro 1380MF is a co...
0%
expertreviews.co.uk
Updated:
2011-08-01 21:13:19
Konica Minoltas PagePro 1380MF looks like the PagePro 1350W reviewed in Labs, Shopper July 2005, but with a scanner fitted on top. It also looks very similar to Okis B4250 multifunction peripheral (MFP), reviewed in the same issues Whats New sec...
100%