Canon logo

Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78126
Info modified on:
14 Mar 2024, 19:48:31
Long product name Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:

24.1 Mpix, CMOS, 22.3 x 14.9mm (APS-C Size), EXIF 2.31 (DCF2.0), JPEG/RAW, 6000 x 4000 Max, Dual Pixel CMOS AF, E-TTL II, 3840 x 2160 (4K UHD), 3" TFT, PictBridge, DPOF, Micro-USB, HDMI

Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:

The EOS M50 is a compact interchangeable lens camera for aspiring photographers looking for an easy way to boost the quality of their photos and videos. With clear, high-resolution 4K UHD 24p video, you can capture the incredible details and cinematic moments of your life at home or wherever your adventures take you. Snap vibrant, eye-catching photos with a 24.1 Megapixel (APS-C) CMOS Sensor using the built-in Electronic Viewfinder or Vari-angle Touchscreen LCD. Thanks to the fast and improved Dual Pixel CMOS Autofocus system, you can quickly lock focus on your subject to make sure you don’t miss the action. See how the EOS M50 can easily deliver the high-quality photos and videos you’ve always imagined.

Short summary description Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M50, 24.1 MP, 6000 x 4000 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS M50 MILC Body 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M50. Camera type: MILC Body, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 51200. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 351 g. Product colour: Black

Video
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.