location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
+/-144VDC External Battery Pack for 208V SUT-Series UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP288VEBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332204110 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:44:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tower
  • - 4 wheel(s)
  • - Housing material: Steel
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS :
The long product name of Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

+/-144VDC External Battery Pack for 208V SUT-Series UPS
More>>>
Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS:
The official description of Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

+/-144VDC External Battery Pack Gives Your Compatible UPS System Extended Runtime
The BP288VEBP is compatible only with Tripp Lite’s 3-phase 208V SUT20K, SUT30K, SUT40K, SUT60K and other UPS systems that specify the use of this battery pack. Not only does it provide extended runtime, but it can also be daisy-chained to additional external battery packs for even longer extended-run operation. The three-pole input/output terminal blocks allow safe, simple hardwire installation, as well as internal disconnect for battery isolation.

Rugged Steel Construction Designed to Last in Busy IT Applications
The steel cabinet features front and rear doors that provide easy access to the recyclable internal batteries and input/output terminal blocks. A 250A circuit breaker protects your equipment from dangerous overcurrent or overloads, while 63A fuses guard each battery string. Pre-installed rolling casters allow you to move the cabinet smoothly to its intended destination. Use the adjustable levelers for secure deployment on a stable surface.

One-Year Warranty
The BP288VEBP is backed by a one-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS:
This short summary of the Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS, Tower, Black, Steel, 4 wheel(s), 764 mm, 852.9 mm

Long summary description Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS:
This is an auto-generated long summary of Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS based on the first three specs of the first five spec groups.

Tripp Lite +/-144VDC External Battery Pack for 208V SUT-Series UPS. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 764 mm, Depth: 852.9 mm, Height: 596.9 mm. Country of origin: China, Master (outer) case width: 680 mm, Master (outer) case length: 950 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Castor wheels
Yes
Number of wheels
4 wheel(s)
Weight & dimensions
Width
764 mm
Depth
852.9 mm
Height
596.9 mm
Weight
350 kg
Package width
680 mm
Package depth
950 mm
Package height
765 mm
Package weight
395.1 kg
Packaging content
Quantity
1
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
680 mm
Master (outer) case length
950 mm
Master (outer) case height
765 mm
Master (outer) case gross weight
395.1 kg
Products per master (outer) case
1 pc(s)