location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loxit Check ‘Loxit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4500
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Loxit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loxit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Hi-Lo® Mono Flip Top 180 is able to mount screens 55" – 65" so that the user may lie on their back and interact with a screen positioned above their head
  • - The screen may be electrically raised and lowered by 500mm for the perfect screen height in all positions
  • - Very stable mount design with unique interlocking bracket sets creating a safe user environment
  • - The mobile mounting system allows the whole installation to be easily moved from room to room and stored away if required
  • - Universal mount brackets are suitable for screens with VESA mounts up to 400mm high
  • - Custom mount brackets are available
  • - Smart design provides adjustability providing the perfect fit for differing screen sizes
Warranty: 5 year warranty
Long product name Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor :
The long product name of Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" – 65", 400 x 400 mm, Black/Silver
More>>>
Short summary description Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor:
This short summary of the Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Loxit 4500, 139.7 cm (55"), 165.1 cm (65"), Height adjustment, Black, Silver

Long summary description Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor:
This is an auto-generated long summary of Loxit 4500 monitor mount / stand 165.1 cm (65") Black, Silver Floor based on the first three specs of the first five spec groups.

Loxit 4500. Minimum screen size: 139.7 cm (55"), Maximum screen size: 165.1 cm (65"). Height adjustment. Product colour: Black, Silver