Silicon Power logo

Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71560
Info modified on:
14 Mar 2024, 19:24:56
Bullet Points Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black:
  • - Integrated dual-connector cable: USB Type and micro-B
  • - Dual output for simultaneous charging of two devices
  • - LCD display for accurate charging status indication
  • - Leather like surface texture to prevent scratches and fingerprints
  • - High quality Li-polymer battery
  • - Multi-level protection for safest use
  • - Fully charges 3.5 smartphones
  • - Up to 2 million USD product liability insurance
Warranty:
13 months
Long product name Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black:

Power S103, 10000 mAh, Black

Short summary description Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black:

Silicon Power Power S103, 10000 mAh, Lithium Polymer (LiPo), Black

Long summary description Silicon Power Power S103 Lithium Polymer (LiPo) 10000 mAh Black:

Silicon Power Power S103. Battery capacity: 10000 mAh, Battery technology: Lithium Polymer (LiPo). USB Type-A output ports: 1. Output current: 2.1 A. Product colour: Black

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.