HPE logo

HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P server

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HPE
Product views:
25714
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
HP Services provides a three-year, limitedincluding Pre-Failure(coverage of hard drives, memory and processors) fully supported by a worldwide network of resellers and service providers. HP technical assistance is available 7x24, toll free in the United States and Canada. Telephone support services may be covered underor available for an additional fee.

A full range of Care Pack packaged hardware and software services: Installation and start up; Extended coverage hours and enhanced response times; System management and performance services; Availability and recovery services

Innovative Diagnostic Lighting throughout server: LED display on front bezel indicates system health and DIMM status; LED display on memory cartridges indicates cartridge power and attention status Tool-less, virtually cable-less interior design: Tool-less access to interior of server; Hot pluggable universal media bay (CD/DVD-ROM drive ships standard) ejects without the use of tools; Front access power supplies; PCI Card Guides locks full length PCI cards in place during transit; SCSI Drive Cage connects directly to system board – no cables. Modular mechanical design allows tool-less access to major subsystems for easy upgrades and servicing; Host Module: Processor, Memory, and I/O Subsystems; Power and Media Module: SCSI Backplane, Power Supplies, Universal Media Bay Quick Deploy Racking System; Tool-less design snap in rails

Limitedincludes 3 year Parts, 3 year Labour, 3-year on-site support.
Long product name HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P server:

HP ProLiant server DL740

Short summary description HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P server:

HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P

Long summary description HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P server:

HPE ProLiant DL740 Intel® Xeon™ Processor 2.50 GHz 1M 4096M DVD-ROM 4P

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.