location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6015 video surveillance kit Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6015
Category:
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
Video Surveillance Kits Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Eminent EM6015 video surveillance kit Wired :
The long product name of Eminent EM6015 video surveillance kit Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM6015, DVR, 360x288, PAL/NTSC, H.264, 25/30fps, 500GB HDD SATA, Fast Ethernet, 8xVideo-in(BNC), 1xVideo-out(BNC), 1x VGA, 2x USB, RS-232, 4x I/O Cam, mouse+remote, black/white
More>>>
Eminent EM6015 video surveillance kit Wired:
The official description of Eminent EM6015 video surveillance kit Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Camera Surveillance Kit with recorder and 4 Indoor/Outdoor Cameras
Keep an eye on your belongings with the Eminent EM6015 Camera Surveillance Kit. This kit is a total solution to setup your own surveillance system. Four infrared cameras and a digital video recorder (DVR) enable you to watch live images on your computer monitor. Connect the DVR to the Internet to see images wherever you are. The 500Gb digital video recorder stores images, when motion is detected. Use time based recording if you wish to record images when you are not at home.

All items to get started in one box
You will find all items needed to keep an eye on your properties in this box. An eight channel DVR with built in 500 Gb hard disk and is set to record immediately. A mouse and remote control are added to control the DVR. The kit comes with four infrared cameras for use both indoor and outdoor, and two video cables. This enables you to mount the cameras directly on your desired position. The supplied software and advanced manual allow you to customize various settings and also to see images wherever you are on a computer or smartphone. Add the surveillance stickers to your front- and backdoor to back off unwanted people.

Powerfull digital video recorder
The Eminent EM6015 Camera Surveillance Kit offers you a 500Gb digital video recorder (DVR) with eight analogue channels. The digital video recorder allows you to watch live images and store images on the internal hard disk. Thanks to its built-in H.264 compressor, the digital video recorder can store high-quality video for extended periods. You can record several days continiously or even more when recording on motion detection.

Record and playback video at the same time
The digital video recorder has a H.264 processor that allows you to record and playback video at the same time, with no loss of quality. So if you enter playback mode, the digital video recorder will keep on recording in the background. Try that with a VHS-loop tape!

Monitor indoor and outdoor areas securely
With the two surveillance cameras you can monitor both indoor and outdoor areas securely and comfortably. The cameras are fitted with infrared LEDs, so you can still see up to 10 meters in dark areas. Use the supplied adjustable mounting bracket, screws and plugs to position the cameras to your desire.

Watch live video on your computer monitor and via the Internet
The DVR is fitted with both VGA and BNC output connectors, this enables you to connect a VGA monitor or TV and watch the live image directly. The DVR supports aspect ratios of 4:3, 8:5 and 16:9 with resolutions up to 1440 x 900 pixels.

Connect the DVR to your network and make it accessible externaly. You can visit the webpage of the DVR, see the live video, control settings and download recordings wherever you are.

View live video on your mobile
No computer near you? No problem, you can also use your mobile phone to view the live image of your kit! We have added support for most common mobile phones like iPhone, BlackBerry, Symbian, Android and Windows Mobile!

Create video evidence
You can choose to record on specific times or when motion is detected. Should you need to backup a specific recorded event, you can use the built-in USB port to backup to an external harddisk or flash device. Also a network-backup function is available. Additionally, you can export your video as an AVI file and burn it to a CD-rom. In case of a burglary, you will fast and easily have your video evidence available.

With the Eminent Camera Surveillance Kit, you won't be missing anything!

Monitor your belongings with four security cameras and a 500Gb security recorder!
- 4 video cables 20 meters, mouse and remote control included;
- Multilingual user manual;
- Accessible helpdesk;
- 5-Year warranty;
- Easy installation;
- Remote management by LAN and internet;
- VGA output for connecting a computer monitor;
- View live camera images via Android, iPhone, Symbian, BlackBerry and Windows Mobile;
- Connect up to 8 analogue cameras;
- Record and playback at the same time;
- Security Recorder is fitted with motion detection and time based recording;
- 4 Infrared security cameras for outdoor and indoor usage;
- H.264 DVR recorder with 500Gb harddisk and remote control.

Short summary description Eminent EM6015 video surveillance kit Wired:
This short summary of the Eminent EM6015 video surveillance kit Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6015, Wired, Bullet, Indoor/outdoor, 20 m, HDD, 500 GB

Long summary description Eminent EM6015 video surveillance kit Wired:
This is an auto-generated long summary of Eminent EM6015 video surveillance kit Wired based on the first three specs of the first five spec groups.

Eminent EM6015. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Placement supported: Indoor/outdoor. Storage media type: HDD, Total storage capacity: 500 GB, Video capturing speed: 30 fps. Ethernet interface type: Fast Ethernet. Input voltage: 12 V. Recorder width: 32 cm, Recorder depth: 24.5 cm, Recorder height: 12 cm

Camera
Connectivity technology *
Wired
Camera included *
Yes
Surveillance camera form factor *
Bullet
Camera cable length (max)
20 m
Night mode
Yes
Placement supported *
Indoor/outdoor
Number of cameras
4
Recorder
Recorder included *
Yes
Storage media type *
HDD
Total storage capacity
500 GB
Video capturing speed
30 fps
Analog signal format system
NTSC, PAL
BNC input ports
8
BNC output ports
1
VGA (D-Sub) ports quantity
1
Audio input
8
Card reader integrated *
No
Audio output
1
RS-485 ports
1
RS-232 ports
1
USB 2.0 ports quantity
2
Recorder
HDD interface
Serial ATA
Number of HDDs installed
1
HDD capacity
500 GB
Remotely operated
Yes
Supported network protocols
DynDNS, UPnP, DHCP
DC-in jack
Yes
LED indicators
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
Power
Input voltage
12 V
Technical details
Video compression formats
H.264
Audio formats supported
MS-ADPCM
Weight & dimensions
Recorder width
32 cm
Recorder depth
24.5 cm
Recorder height
12 cm
Recorder weight
6 kg
Packaging content
Remote control included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
Eminent EM6115 video surveillance kit Wired 8 channels Eminent EM6115 video surveillance kit Wired 8 channels
(show image)
EM6115 EM6115 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6110 video surveillance kit Wired 4 channels Eminent EM6110 video surveillance kit Wired 4 channels
(show image)
EM6110 EM6110 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6105 video surveillance kit Wired 4 channels Eminent EM6105 video surveillance kit Wired 4 channels
(show image)
EM6105 EM6105 0.00
(excl. VAT)
0 (incl. VAT)