location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBP parallel cable Black 2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965913734
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:14:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBP parallel cable Black 2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Connector 1: USB 1.1
  • - Connector 2: DB25
  • - Black
  • - 100 g
Warranty: 300 months
Long product name Microconnect USBP parallel cable Black 2 m :
The long product name of Microconnect USBP parallel cable Black 2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 1.1/DB25, IEEE 1284, Bi-directional, M-F, 2m
More>>>
Short summary description Microconnect USBP parallel cable Black 2 m:
This short summary of the Microconnect USBP parallel cable Black 2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBP, Black, USB 1.1, DB25, 2 m, 100 g, 196 mm

Long summary description Microconnect USBP parallel cable Black 2 m:
This is an auto-generated long summary of Microconnect USBP parallel cable Black 2 m based on the first three specs of the first five spec groups.

Microconnect USBP. Product colour: Black, Connector 1: USB 1.1, Connector 2: DB25. Weight: 100 g. Package width: 196 mm, Package depth: 133 mm, Package height: 32 mm. Left connector gender type: Male connector, Right connector gender type: Female

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USB/DB25 M-F 1.5m parallel cable Grey
(show image)
USBPP USB/DB25 M-F 1.5m 0.00
(excl. VAT)
0 (incl. VAT)
Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister Manhattan USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister
(show image)
336581 USB-A to Parallel Printer DB25 Converter Cable, 1.8m, Male to Female, 1.2Mbps, IEEE 1284, Bus power, Black, Three Year Warranty, Blister 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USBAC36 parallel cable Blue 1.8 m
(show image)
USBAC36 USBAC36 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TU-P1284 parallel cable Blue 2 m
(show image)
TU-P1284 TU-P1284 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)