location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SpaceExplorer mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpaceExplorer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K425-L100
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Fujitsu SpaceExplorer mouse USB Type-A :
The long product name of Fujitsu SpaceExplorer mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SpaceExplorer
More>>>
Fujitsu SpaceExplorer mouse USB Type-A:
The official description of Fujitsu SpaceExplorer mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Using the SpaceExplorer 3D mouse to navigate 3D models or environments is as simple as holding them in your hand. A slight movement of the controller cap delivers easy and precise control. SpaceExplorer is a companion to the traditional mouse and is operated with the free hand. Your traditional mouse hand is free to select, create and edit.

Compad controller cap
- „„Fingertip connection to your digital model.

15 programmable keys including:
- „„2 dedicated function keys - Application specific commands are automatically assigned. Alternatively, they can be easily customised to your own preference;
- „„Standard view - One touch visualization (top, front, left, right);
- „„Fit - Instantly restore the model to the centre of the screen;
- „„Keyboard modifiers - Conveniently positioned Ctrl, Shift, Alt, and Esc keys. No need to move one’s hand from SpaceExplorer to keyboard;
- „„2D lock - Turns off rotation for simplified simultaneous pan and zoom navigation only.

Advanced Ergonomic Design
- „„Wrist rest positions hand perfectly for the compact, tactile controller cap.

Short summary description Fujitsu SpaceExplorer mouse USB Type-A:
This short summary of the Fujitsu SpaceExplorer mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SpaceExplorer, USB Type-A

Long summary description Fujitsu SpaceExplorer mouse USB Type-A:
This is an auto-generated long summary of Fujitsu SpaceExplorer mouse USB Type-A based on the first three specs of the first five spec groups.

Fujitsu SpaceExplorer. Device interface: USB Type-A, Buttons quantity: 15

Mouse
Device interface *
USB Type-A
Scroll
No
Buttons quantity *
15
Certification
CE, FCC, GOST, VCCI, BSMI
System requirements
Mac operating systems supported
No
System requirements
Minimum processor
Intel Pentium 4/III, AMD/Athlon
Minimum storage drive space
10 MB
Weight & dimensions
Weight
593 g
Other features
Compatible operating systems
Windows Linux
Mouse dimensions (WxDxH)
194 x 139 x 58 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:41
Uk has collected 5 expert reviews for Fujitsu SpaceExplorer mouse USB Type-A and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-14 20:18:39
The SpaceExplorer uses 3D Connexions unique six-axis technology to replace your PCs mouse with a push-pull-twist-tilt system of hands-on control. The SpaceExplorer is ergonomically designed, with the controller surrounded by a wrist pad and a sele...
Bottom line The problem is the price. The SpaceExplorer is far, far from cheap, and if youre wondering if its worth the money, for most users the answer would have to be no. Richard Leon Lowest online price: ££246.89...
50%
expertreviews.co.uk
Updated:
2016-11-14 20:18:41
This, more capable, big brother of the SpaceNavigator for Notebook, augments the latters cap with a large base and 15 programmable buttons, compared to the Navigators two. This comes at the cost of portability due to its dimensions and 590g weight, b...
60%
computerarts.co.uk
Updated:
2016-11-14 20:18:41
SpaceExplorer An advanced take on the 3D controller idea. But is it any better? The SpaceExplorer is the new upmarket version of 3Dconnexion’s technology, and places the knob within a sculpted hand-rest device with a selection of extra buttons. The...
40%
metku.net
Updated:
2016-11-14 20:18:41
Last year we reviewed a 3D controller from 3DConnexion that was an entry level device - the SpaceNavigator PE. This time we will take a look at bit more higher end model that still offers the same intuitive 3D control that can be found on the more bas...
Good Intuitive control, 15 customizable buttons, Free SDKs, Multiple OS support...
Bottom line SpaceExplorer really takes a leap forward compared to the SpaceNavigator that we reviewed earlier. Dont get me wrong here, SpaceNavigator has the exactly the same 6-axis controller on it but it lacks the added usability that only those extra buttons...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)