location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6056 camera housing Metal White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6056
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6056
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Eminent EM6056 camera housing Metal White :
The long product name of Eminent EM6056 camera housing Metal White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EM6056, 40°/5°C, 12V DC, 2A, white
More>>>
Eminent EM6056 camera housing Metal White:
The official description of Eminent EM6056 camera housing Metal White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outdoor Camera Housing
Need to keep an eye on your premises? Turn your indoor camera into an outdoor camera with this Eminent EM6056 Outdoor Camera Housing. You can use the EM6056 Outdoor Camera Housing in combination with the EM6029 30x Zoom Camera to record your properties.

Rugged construction
The rugged weatherproof design of the Eminent EM6056 makes the outdoor housing perfectly suitable for outdoor usage. The cover can easily be opened for servicing. The tray inside the housing can be adjusted, so your EM6029 camera can be mounted inside the housing.

Suitable for every season
Your camera is protected in every season of the year. It will be kept cool during the summer thanks to the built in cooling fan. During the winter the camera is heated thanks to the built in heating element.

Including mounting material
Install the Eminent EM6056 Outdoor Housing using the provided wall mounting materials. The EM6056 comes with an adjustable mounting bracket, screws and plugs for wall or ceiling mounting. A powerful 12V DC adapter is included to provide enough power for all the functions of the housing.

Install your surveillance camera outside in a weatherproof housing
- Heavy-duty metal outdoor housing;
- Weatherproof and suitable for every season;
- Top swings open for easy servicing;
- Wall mounting materials included;
- Including power supply;
- 5-Year warranty;
- Accessible helpdesk.

Short summary description Eminent EM6056 camera housing Metal White:
This short summary of the Eminent EM6056 camera housing Metal White data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6056, Metal, White, 12V DC, 2A

Long summary description Eminent EM6056 camera housing Metal White:
This is an auto-generated long summary of Eminent EM6056 camera housing Metal White based on the first three specs of the first five spec groups.

Eminent EM6056. Material: Metal. Product colour: White. Power requirements: 12V DC, 2A

Material
Material
Metal
Colour
Product colour
White
Power
Power requirements
12V DC, 2A