location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft 3-in-1 Ultra Thin PS/2 KVM Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SVECON10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030789875 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable :
The long product name of StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable
More>>>
StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
The official description of StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect VGA video and a PS/2 keyboard and mouse set using a single thin KVM cable

StarTech.com's professional line of 3-in-1 PS/2 KVM cables are specifically designed to work with your StarView or Server Remote Control KVM switch, integrating the necessary PS/2 peripheral connections as well as the VGA connection into a single cable - reducing tangles while maintaining excellent performance.

This 10ft 3-in-1 PS/2 KVM switch cable features an ultra-thin design and is constructed of only high quality materials. Designed for durability and long-term reliability, this cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Unique design minimizes the number of cables required
- Backed by a StarTech.com lifetime warranty

Short summary description StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
This short summary of the StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable, 3 m, PS/2, PS/2, VGA, Black, 2 x PS/2

Long summary description StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable:
This is an auto-generated long summary of StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable based on the first three specs of the first five spec groups.

StarTech.com 10 ft 3-in-1 Ultra Thin PS/2 KVM Cable. Cable length: 3 m, Keyboard port type: PS/2, Mouse port type: PS/2. Weight: 300 g, Package length: 5.55 mm, Package width: 16 mm

Performance
Product colour
Black
Cable length *
3 m
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
2 x PS/2
Connector 2
2 x VGA
Packaging data
Weight
300 g
Package length
5.55 mm
Package width
16 mm
Package depth
141 mm
Package height
275 mm
Package weight
270 g
Brand Image Product code Product Stock Price from
StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m StarTech.com 50 ft Ultra-Thin PS/2 3-in-1 KVM cable Black 15 m
(show image)
SVECON50 50 ft Ultra-Thin PS/2 3-in-1 KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)