location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Pro 10600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C499001
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year on site

Optional extended warranties available - contact your Epson dealer for details
Long product name Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI :
The long product name of Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus PRO 10600 - A0, 1440 x 720 dpi, Max. Width 1118mm, USB 1.1, Centronics, Firewire, Network.
More>>>
Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI:
The official description of Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flagship of Epson's professional printer line-up ideal for ALL large format printing, including Graphics, Photography, Fine Art and Proofing. The Epson Stylus PRO 10600 offers production facilities the finest combination of output quality, print speed and image stability. Epson's large format Stylus PRO series is renowned for its exceptional Graphics, Proofing and POP/Display output, but the new B0+ (44") Stylus PRO 10600 also has the power to satisfy the requirements of the Professional Photographic Fine Art & Proofing markets.




Key Features:


- Breathtaking picture quality is achieved by Epson's industry leading 1440 dpi print resolution and 4pl Ultra Micro Dot

Life-like skin tones and the finest details with Epson's expanded 6 colour UltraChrome ink set

Complete control over grey scale gradations and neutral tones with dual black ink cartridges, two different black ink configurations and unique GrayBalancer software utility

Maximise output quality by matching gloss or matte media with new Matte or Photo Black inks. White glove cartridge changing enables you to configure black inks in just 10 minutes

Printed images with a lightfastness up to 75 years* (indoor) with Epson UltraChrome inks

Comprehensive utility software featuring executable maintenance, diagnostic tools, error-correction and user installable firmware upgrades

Effortlessly connects to USB, Parallel, Ethernet and Firewire ports

* The data is calculated by Epson's accelerated test and it does not mean Epson guarantee periods. Tests developed and conducted by Epson.

Short summary description Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI:
This short summary of the Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 10600, 1440 x 720 DPI, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 4.6 m2 per hour, 2,5 - 20 m2 per hour, Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter),..., 1118mm (roll media)

Long summary description Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI:
This is an auto-generated long summary of Epson Stylus Pro 10600 large format printer Colour 1440 x 720 DPI based on the first three specs of the first five spec groups.

Epson Stylus Pro 10600. Maximum resolution: 1440 x 720 DPI, Printing colours: Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print speed (best quality): 4.6 m2 per hour. Media types supported: Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter),..., Maximum media width: 1118mm (roll media). Ethernet interface type: Fast Ethernet. Internal memory: 128 MB. Power consumption (typical): 131 W

Printing
Colour printing technology
Drop-On-Demand Ink Jet technology
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
6
Printing colours *
Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (best quality)
4.6 m2 per hour
Print speed (normal quality)
2,5 - 20 m2 per hour
Paper handling
Media types supported
Input: Double rolls (up to 100mm Outside diameter), Single roll (up to 150mm Outside diameter), Cut Sheet Size: Single sheet (A4 – B0+)
Maximum media width
1118mm (roll media)
Ports & interfaces
Ethernet interface type
Fast Ethernet
USB port *
No
Performance
Internal memory
128 MB
Power
Power consumption (typical)
131 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 95/ 98/ NT4.0/2000/ME/XP Macintosh 8.1 or later
Weight & dimensions
Dimensions (WxDxH)
1865 x 680 x 1222 mm
Weight
131 kg
Other features
Compatible ink types, supplies
EPSON UltraChrome Ink.
Minimum system requirements
PC: Pentium II 400MHz or higher processor, 128MB or more available internal memory, 500MB or more free disk space Macintosh: PowerPC G4 400MHz or faster, 20MB or more of available internal memory, 500MB or more free disk space