location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K T420dn NON 32MB 21ppm 1200dpi A4+Foc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16H0225+FOC
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 21 ppm
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 200 MHz
Warranty: One Year on-site warranty
Long product name Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc :
The long product name of Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark T420dn
More>>>
Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc:
The official description of Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark introduces the T420dn mono laser, a fast and inexpensive A4 printer for small workgroups looking for a powerful yet space-sensitive solution for thier output needs. The T420dn includes automatic duplex as standard, providing your company with significant papr savings and flexibility. When your workspace is not as great as your printing requirements, the T420dn fits perfectly into your business!

200MHz, achieving up to 22ppm and 10 seconds time to first page
32MB of memory expandable to 288MB
Parallel, USB and 10/100BaseTx Ethernet on T420dn
50,000 pages monthly duty cycle

Short summary description Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc:
This short summary of the Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc, A4, 21 ppm

Long summary description Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc:
This is an auto-generated long summary of Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc based on the first three specs of the first five spec groups.

Lexmark K T420dn NON 32MB 21ppm 1200dpi A4+Foc. Maximum duty cycle: 50000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm

Printing
Colour *
No
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Input & output capacity
Maximum output capacity
170 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
32 MB
Processor frequency
200 MHz
Weight & dimensions
Weight
13.8 kg
Dimensions (WxDxH)
258 x 406 x 425 mm