location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z-4i Speakers White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970186-0120
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 10:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 W 2.1 channels
  • - Number of satellite speakers: 2 17 W
  • - Remotely operated
  • - White
Long product name Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W :
The long product name of Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z-4i PC-speakers
More>>>
Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W:
The official description of Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sound Quality

- Quality satellite design: Delivers a rich, full audio experience with a combination of one active driver and two pressure drivers.
- Award-winning pressure-driver subwoofer: Patented Logitech technology delivers unparalleled, distortion-free bass. Includes its own volume control.

Convenience

- Wired remote: Conveniently control volume, subwoofer, auxiliary input, and power. Includes a headphone jack for private listening.
- Color-coded audio cables: Make system setup easy and quick.
- MP3-ready: Use the convenient input on the wired remote for easy connection to your favorite MP3 player, CD player, or other portable audio device.

Style

- Desktop design: Complements any desktop with a high-gloss finish and cast metal stands. Color scheme complements your Apple® Macintosh® computer.

Short summary description Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W:
This short summary of the Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Z-4i Speakers White, 2.1 channels, 40 W, White, 92 dB, 17 W, 23 W

Long summary description Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W:
This is an auto-generated long summary of Logitech Z-4i Speakers White speaker set 40 W 2.1 channels 17 W based on the first three specs of the first five spec groups.

Logitech Z-4i Speakers White. Audio output channels: 2.1 channels, RMS rated power: 40 W, Product colour: White. Signal-to-Noise Ratio (SNR): 92 dB. Satellite speakers RMS power: 17 W. Subwoofer RMS power: 23 W, Subwoofer driver diameter (imperial): 20.3 cm (8")

Performance
RMS rated power *
40 W
Product colour *
White
Remotely operated
Yes
Audio output channels *
2.1 channels
Amplifier
Signal-to-Noise Ratio (SNR)
92 dB
Satellite speakers
Number of satellite speakers *
2
Satellite speakers
Satellite speakers RMS power *
17 W
Subwoofer
Subwoofer RMS power
23 W
Subwoofer driver diameter (imperial)
20.3 cm (8")
Technical details
Frequency range
35 - 20000 Hz
Satellite speaker driver diameter
5.08 cm (2")
Brand Image Product code Product Stock Price from
Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W Logitech X-540 speaker set 70 W Black 5.1 channels 7.4 W
(show image)
123772 X-540 0.00
(excl. VAT)
0 (incl. VAT)