location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 39V2598 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39V2598
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39V2598
Category:
Components needed to build a printer.
Printer Kits Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 39V2598 printer kit :
The long product name of IBM 39V2598 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance kit (LV:110V)
More>>>
Short summary description IBM 39V2598 printer kit:
This short summary of the IBM 39V2598 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 39V2598, InfoPrint 1532 Express, InfoPrint 1552, InfoPrint 1572, InfoPrint 1570 MFP

Long summary description IBM 39V2598 printer kit:
This is an auto-generated long summary of IBM 39V2598 printer kit based on the first three specs of the first five spec groups.

IBM 39V2598. Compatibility: InfoPrint 1532 Express, InfoPrint 1552, InfoPrint 1572, InfoPrint 1570 MFP

Brand Image Product code Product Stock Price from
IBM

IBM Maintenance Kit (220V)
(show image)
39V2599 Maintenance Kit (220V) 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM 39V2604 printer kit
(show image)
39V2604 39V2604 0.00
(excl. VAT)
0 (incl. VAT)