location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI RS232 Serial Adapter Card with 16550 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1S550 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785396 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Serial
Warranty: Lifetime Warranty
Long product name StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART :
The long product name of StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART - PCI Serial Adapter - PCI rs232 - PCI Serial Card
More>>>
StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART:
The official description of StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an RS-232 serial port to your PC through a PCI expansion slot

The PCI1S550 16550 Serial PCI Card can be installed in a PCI slot to add one RS232 serial port - a cost-effective solution for connecting any new serial device or old legacy serial device, with data transfer rates of up to 115.2 Kbps.

Perfect for connecting serial modems, POS devices, PDAs, digital cameras, printers, ISDN terminal adapters and more, to your system, the 1 serial port PCI card supports IRQ sharing and operates flawlessly in Windows, DOS and Linux platforms.

A convenient easy to install solution, the PCI serial card can be connected in minutes through simple plug and play installation and is backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Compatible with any PC running Windows, DOS or Linux for simple integration into your application
- Data transfer rates of up to 115.2 Kbps for efficient serial device performance
- Easy to install and use with full step-by-step instruction providing a hassle free serial solution

Short summary description StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART:
This short summary of the StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART, PCI, Serial, RS-232, CE, FCC, RoSH, NetMos NM9820CV, -10 - 80 °C

Long summary description StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART:
This is an auto-generated long summary of StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI RS232 Serial Adapter Card with 16550 UART. Host interface: PCI, Output interface: Serial, Serial interface type: RS-232. Certification: CE, FCC, RoSH. Chipset: NetMos NM9820CV. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 20 mm, Depth: 120 mm, Height: 120 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Serial
Serial ports quantity
1
Serial interface type
RS-232
Design
Internal *
Yes
Certification
CE, FCC, RoSH
Features
Chipset
NetMos NM9820CV
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 95, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
120 mm
Height
120 mm
Packaging data
Package width
174 mm
Package depth
143 mm
Package height
32 mm
Package weight
130 g
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
0.920 Mbit/s
I/O ports
1 - DB9 M
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
DOS, Windows 95/ 98SE/ 2000/ XP(32/64bit)/ Server 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit)/ Server 2008 R2, Linux, & Mac OS 10.4.x & Windows XP Embedded/ POS Ready 2009/ Embedded System 2009 OS
Brand Image Product code Product Stock Price from
StarTech.com 2 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART StarTech.com 2 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
(show image)
PCI2S550_LP 2 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 2 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI2S550 2 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART StarTech.com 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART
(show image)
PCI1S550_LP 1 Port PCI Low Profile RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART StarTech.com 4 Port PCI RS232 Serial Adapter Card with 16550 UART
(show image)
PCI4S550N 4 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
México 2 distributor(s)
Nederland 1 distributor(s)