location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft DB9 RS232 Serial Null Modem Cable F/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCNM9FF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030772303 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 16:57:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DB9 Female to DB9 Female
Warranty: Lifetime
Long product name StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F :
The long product name of StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10' RS232 Serial Null Modem Cable - Null modem cable - DB-9 (F) to DB-9 (F) - 10 ft (SCNM9FF)
More>>>
StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F:
The official description of StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transfer files via serial connection

The SCNM9FF 10ft Cross Wired Serial/Null Modem Cable features two DB9 female connectors, allowing you to connect a serial printer to a 9-pin serial port, or transfer files from PC to PC via serial connection.
Designed to provide a reliable, long-lasting connection, this serial/null modem cable is backed by StarTech.com's lifetime warranty.

The StarTech.com Advantage

Short summary description StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F:
This short summary of the StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F, Grey, 3 m, RS-232, RS-232, Female, Female

Long summary description StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F:
This is an auto-generated long summary of StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F based on the first three specs of the first five spec groups.

StarTech.com 10 ft DB9 RS232 Serial Null Modem Cable F/F. Product colour: Grey, Cable length: 3 m, Connector 1: RS-232. Quantity per pack: 1 pc(s), Package width: 125 mm, Package depth: 225 mm. Weight: 143.5 g. Master (outer) case width: 360 mm, Master (outer) case length: 400 mm, Master (outer) case height: 255 mm

Features
Product colour *
Grey
Cable length *
3 m
Connector 1 *
RS-232
Connector 2 *
RS-232
Connector 1 gender
Female
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Certification
CE
Packaging data
Quantity per pack
1 pc(s)
Package width
125 mm
Packaging data
Package depth
225 mm
Package weight
149 g
Technical details
Compliance certificates
CE, RoHS
Weight & dimensions
Weight
143.5 g
Logistics data
Master (outer) case width
360 mm
Master (outer) case length
400 mm
Master (outer) case height
255 mm
Products per master (outer) case
100 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)