location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sun to PS/2 Keyboard Mouse Console Converter Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030794169 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter :
The long product name of StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter
More>>>
StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter:
The official description of StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect Sun workstations and servers to any PS/2 KVM switch or extender

This convenient PS/2 interface converter lets you connect Sun workstations and servers to any PC KVM switch or extender. Compatible with any Sun computer that has Mini 8-pin style keyboard and mouse connections, the Sun to PS/2 converter features a compact design and doesn't require an external power adapter saving valuable install space. A time and cost-saving solution, the Sun /PS/2 peripheral converter supports keyboard power-on simulation for Sun workstations and hot-plug and play for PS/2 keyboards and mice. The Sun to PS/2 converter includes the necessary cables to help reduce workspace clutter and confusion and is backed by StarTech.com's 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Allows Sun workstations and servers to be connected to any PC KVM switch or extender
- Compact design and power free operation to reduce clutter
- Translates special Sun keystrokes
- Compatible with any Sun computer with Mini 8-pin style keyboard and mouse connector

Short summary description StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter:
This short summary of the StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter, White, 2 - 6 DIN, 2 - High Density DB15, 1 - 8 DIN, Sun to PS/2

Long summary description StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter:
This is an auto-generated long summary of StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter based on the first three specs of the first five spec groups.

StarTech.com Sun to PS/2 Keyboard Mouse Console Converter Adapter. Product colour: White, Connector(s): 2 - 6 DIN, 2 - High Density DB15, 1 - 8 DIN. Cable type: Sun to PS/2

Features
Connector(s)
2 - 6 DIN, 2 - High Density DB15, 1 - 8 DIN
Product colour *
White
Other features
Cable type
Sun to PS/2
Country Distributor
United Kingdom 1 distributor(s)