location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barracuda 7200.10 250GB SATA II 20pk bulk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3250620AS?20PK
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 16 MB
  • - 580 g
Warranty: 5 year
Long product name Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II :
The long product name of Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barracuda 7200.10 250GB SATA II 20pk bulk
More>>>
Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
The official description of Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Barracuda 7200 hard drives from Seagate provide a wide range of capacities, fast performance and superb reliability, all at an excellent value. They are top storage choices for any ATA-based applications, including mainstream and high-performance PCs, low-cost servers and RAIDs, PC gaming systems and media PCs.

Short summary description Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This short summary of the Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk, 250 GB, 7200 RPM, 16 MB, 3.5", Serial ATA II

Long summary description Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Desktop HDD Barracuda 7200.10 250GB SATA II 20pk bulk. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA II

Features
HDD capacity *
250 GB
HDD speed *
7200 RPM
Storage drive buffer size *
16 MB
HDD size *
3.5"
Interface *
Serial ATA II
HDD number of heads
2
Track to track seek time
8.5 ms
Average latency
4.16 ms
Bytes per sector
512
Power
Power consumption (standby)
0.8 W
Operating voltage
5 / 12 V
Start-up current
2.8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating shock
68 G
Non-operating shock
300 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
580 g
Other features
Acoustic pressure emissions
27 dB
Dimensions (WxDxH)
101.6 x 146.99 x 26.1 mm
Internal
Yes
Mac compatibility
No
USB powered
No
Drive device, transfer rate
300 MB/s
External power adapter
No
Compatible products
PCs
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 320GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 320GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3320620A-RFB 320GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3500630A-RFB 500GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 750GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3750640AS-RFB 750GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 250GB 3.5 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 Seagate Desktop HDD 250GB 3.5 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
ST3250820A-RFB 250GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 500GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3500630AS-RFB 500GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 320GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II Seagate Desktop HDD 320GB 3.5 internal hard drive 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
ST3320620AS-RFB 320GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 320GB ATA100 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 320GB ATA100 20pk bulk internal hard drive 7200 RPM 16 MB 3.5" Ultra-ATA/100
(show image)
ST3320620A?20PK Barracuda 7200.10 320GB ATA100 20pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD Barracuda 7200.10 250GB ATA100 20 pk internal hard drive 7200 RPM 8 MB Ultra-ATA/100 Seagate Desktop HDD Barracuda 7200.10 250GB ATA100 20 pk internal hard drive 7200 RPM 8 MB Ultra-ATA/100
(show image)
ST3250820A?20PK Barracuda 7200.10 250GB ATA100 20 pk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 250GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II Seagate Desktop HDD 250GB 3.5" SATA II internal hard drive 7200 RPM 8 MB 3.5" Serial ATA II
(show image)
ST3250820AS 250GB 3.5" SATA II 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100 Seagate Desktop HDD 250GB 3.5" Ultra ATA/100 internal hard drive 7200 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
ST3250820A 250GB 3.5" Ultra ATA/100 0.00
(excl. VAT)
0 (incl. VAT)