location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1394B_3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030802116 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:38:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Output interface: IEEE 1394/Firewire
  • - 0.8 Gbit/s
  • - Green, Stainless steel
Warranty: Lifetime
Long product name StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit :
The long product name of StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit
More>>>
StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit:
The official description of StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PCI1394B_3 3-Port PCI FireWire Adapter Card turns a PCI slot into 2 FireWire 800 (IEEE 1394b) ports and 1 FireWire 400 (IEEE 1394a) port - a cost-effective solution that lets you connect FireWire 800 devices, as well as older FireWire 400 devices to your desktop computer.

A versatile FireWire solution, the adapter card works in both 5v and 3.3v PCI slots and in 64-bit and 32-bit operating environments, making it easy to create a high-speed laptop digital media center, or connect demanding FireWire peripheral devices such as portable hard drives, DV camcorders, digital cameras and CD-RW/DVD-RW drives.

This high quality adapter card is designed to provide reliable FireWire 800 and FireWire 400 connections, delivering 800 Mbps and 400 Mbps data transfer rates respectively (a 64-bit PCI slot is required to achieve 800 Mbps data transfer rates).

The PCI1394B_3 is backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage
- Add both 9-pin and 6-pin FireWire ports from a single card with data transfer speeds up to 800Mbps and 400Mbps respectively
- Includes a Digital Video Editing kit to get started importing video right out of the box
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit:
This short summary of the StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit, IEEE 1394/Firewire, PCI 2.2, Green, Stainless steel, CE, FCC, UL, Texas Instruments - 3AA651W, 0.8 Gbit/s

Long summary description StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit:
This is an auto-generated long summary of StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit based on the first three specs of the first five spec groups.

StarTech.com 3 Port 2b 1a PCI 1394b FireWire Adapter Card with DV Editing Kit. Output interface: IEEE 1394/Firewire, Expansion card standard: PCI 2.2. Product colour: Green, Stainless steel, Certification: CE, FCC, UL. Chipset: Texas Instruments - 3AA651W, Data transfer rate (max): 0.8 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.2 Jaguar. Width: 18 mm, Depth: 167 mm, Height: 99 mm

Ports & interfaces
Output interface *
IEEE 1394/Firewire
Expansion card standard
PCI 2.2
FireWire 400 ports quantity
1
FireWire 800 ports quantity
2
Design
Internal *
Yes
Product colour
Green, Stainless steel
Hot-swap
Yes
Certification
CE, FCC, UL
Features
Chipset
Texas Instruments - 3AA651W
Data transfer rate (max)
0.8 Gbit/s
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar
System requirements
Linux operating systems supported
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
18 mm
Depth
167 mm
Height
99 mm
Weight
89 g
Packaging data
Cables included
FireWire
Drivers included
Yes
Manual
Yes
Package width
40 mm
Package depth
212 mm
Package height
144 mm
Package weight
290 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
StarTech.com 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter StarTech.com 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter
(show image)
PEX1394A2V 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter
(show image)
PCI13942 2 Port IEEE-1394 FireWire PCI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)