icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Samsung logo

Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186181
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm:

SCX-5530FN - 600 x 1200 dpi, 28 A4 ppm, laser, fax, 16MB, LCD, USB 2.0, IEEE 1284, Ethernet

Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm:

With SCX-5530FN’s USB capabilities, simply plug it in and print. It’s that simple. For those who need power, SCX-5530FN offer 28ppm printing and 19ipm duplex printing to save time and paper.

Scan to USB
With the SCX-5530FN, just scan documents with the printer, and save directly onto the USB memory device. You can share and transport data without the use of a PC in various formats such as PDF, JPEG, TIFF, and BMP -- ideal for small businesses or educational institutions such as libraries, schools and colleges, or any other non-networked location.

Scan to E-mail
The powerful Scan to Email feature allows you to choose recipients from your address book and email documents directly from your printer. Time-saving Scan Once, Distribute Many feature lets you send to multiple recipients, both mono and colour documents, with choice of PDF, JPEG or TIFF files.

Scan to Network
It’s the Scan to Network feature-is extremely useful when hard copies must be distributed across a networked environment, emailed, or simply saved to your PC in various formats such as JPG, PDF and TIFF.

SyncThru Web Admin Service
The SyncThru Web Admin Service is the web-based management tool for configuring and monitoring Samsung network printers and other SNMP (Simple Network Management Protocol) compliant printers. Manage all the printers on your network without ever leaving your desk.

SyncThru Web Service
This LAN-connected feature accessed by web brower provides administrators with the ability to change machine and network settings, upgrade firmware and view network printer status with remarkable ease. Remote configuration and status monitoring across the LAN make for highly responsive IT management.

Fax Function with Duplex Printing
The SCX-5530FN is the world’s fastest multi-functional printer with Fax and Duplex setting. With speeds of 28 pages per minute, 20 images per minute and 20 copies per minute, this printer can print and copy text and images side-by-side on both the long and short edge.

Status Pop-up Message
This printer features a Status Pop-up that covers all your troubleshooting needs in one easy-to-read panel. Here you can find your printer and driver settings, toner information, Power Save mode, and general troubleshooting guide. No worries, just check with the Status Pop-up.

Large Paper Capacity
Multi-purpose tray carries full industry standard of 50 pages, with 250 pages in the main cassette and an additional 250 in a second cassette. Full industry standard of 550 pages saves restocking and maintenance time.

Short summary description Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm:

Samsung SCX-5530FN, Laser, 600 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description Samsung SCX-5530FN multifunction printer Laser A4 600 x 1200 DPI 28 ppm:

Samsung SCX-5530FN. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.