Vertiv logo

Vertiv Avocent DSR1030 KVM switch Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100972
Info modified on:
18 Jan 2024, 17:32:19
Long product name Vertiv Avocent DSR1030 KVM switch Black:

Avocent DSR®1030KVM Switch, 16-port, 1 local user, 2 digital/remote users with Virtual Media Capability

Vertiv Avocent DSR1030 KVM switch Black:

Avocent DSR®1030KVM Switch, 16-port, 1 local user, 1 digital/remote user with Virtual Media Capability provides BIOS-level control of all connected servers and serial-based devices and virtual media capability through DSView® 3 software. Administrators can remotely load software by mapping a local removable media or mass storage device to a remote server. This allows file transfers, application and OS patches, and diagnostic testing from a CD.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor), Maximum Local Port: 1600 x 1280, Maximum Remote Port using a DSRIQ module: 1280 x 1024 @ 75 Hz
- Peripherals: USB keyboard and mouse, PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv Avocent DSR1030 KVM switch Black:

Vertiv Avocent DSR1030 KVM Switch, 1600 x 1200 pixels, 40 W, Black

Long summary description Vertiv Avocent DSR1030 KVM switch Black:

Vertiv Avocent DSR1030 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product colour: Black. Power consumption (typical): 40 W. Weight: 3.3 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.