location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S1P PCI Serial Parallel Combo Card with 16550 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S1P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030781022 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Parallel, Serial
  • - Green
Warranty: Lifetime Warranty
Long product name StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART :
The long product name of StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART - IEEE 1284 Card - Serial Parallel PCI - PCI Serial Adapter
More>>>
StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART:
The official description of StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a parallel port and two RS-232 serial ports to your PC through a PCI expansion slot

The PCI2S1P PCI Serial/Parallel Combo Card turns a PCI slot into two external 16C550 serial ports and one external EPP/ECP parallel port - an all-in-one solution that gives you both parallel and serial connections while taking up only one PCI slot.

Suitable for installation in a small form factor computer, the PCI serial/parallel card includes an optional low profile/half-height mounting bracket that makes installation easy.

The serial/parallel combo card is PCI plug and play ready and supports IRQ sharing for fast, simple installation. The combo card is supported in virtually any Microsoft Windows operating environment (Windows 7, Server 2008 R2, Vista, XP, ME, 2000, 98, 95 and NT4), and is backed by a StarTech.com Lifetime Warranty and free lifetime technical support.

The StarTech.com Advantage

- Guaranteed compatibility with any PC running Windows, DOS or Linux for simple integration into your application
- All three ports share only one IRQ, minimizing system resources required for the card
- Easy to install and use with full step-by-step instruction providing a hassle free serial solution

Short summary description StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART:
This short summary of the StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART, PCI, Parallel, Serial, Low-profile, RS-232, Green, CE, FCC, UL, TAA, REACH

Long summary description StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART:
This is an auto-generated long summary of StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART based on the first three specs of the first five spec groups.

StarTech.com 2S1P PCI Serial Parallel Combo Card with 16550 UART. Host interface: PCI, Output interface: Parallel, Serial, Expansion card form factor: Low-profile. Product colour: Green, Certification: CE, FCC, UL, TAA, REACH. Chipset: ASIX - MCS9835CV, Baud rate: 115.2 Kbit/s, FIFO (First In, First Out): 32 B. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows..., Other operating systems supported: Windows Embedded POSReady 2009, Windows XP Embedded. Width: 20 mm, Depth: 120 mm, Height: 120 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Parallel, Serial
Expansion card form factor
Low-profile
Serial ports quantity
2
Serial interface type
RS-232
Parallel ports quantity
1
Design
Internal *
Yes
Product colour
Green
Certification
CE, FCC, UL, TAA, REACH
Features
Chipset
ASIX - MCS9835CV
Baud rate
115.2 Kbit/s
FIFO (First In, First Out)
32 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 95, Windows 98SE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Other operating systems supported
Windows Embedded POSReady 2009, Windows XP Embedded
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
120 mm
Height
120 mm
Weight
66 g
Packaging data
Cables included
Serial
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
175 mm
Package depth
145 mm
Package height
32 mm
Package weight
200 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)