location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inspire T6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF4085AA000
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 10:40:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels
  • - 4 W
  • - Wired
  • - Black
Warranty: 2-year limited hardware warranty
Long product name Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W :
The long product name of Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inspire T6100, 5.1 surround sound / detailed 2.1 stereo
More>>>
Short summary description Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W:
This short summary of the Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Inspire T6100, 5.1 channels, Black, 4 W, 26 W, Wired

Long summary description Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W:
This is an auto-generated long summary of Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W based on the first three specs of the first five spec groups.

Creative Labs Inspire T6100. Audio output channels: 5.1 channels, Product colour: Black. Satellite speakers RMS power: 4 W. Subwoofer RMS power: 26 W. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:12:23
Uk has collected 4 expert reviews for Creative Labs Inspire T6100 speaker set Black 5.1 channels 4 W and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcworld.in
Updated:
2011-09-26 02:12:10
The Creative Inspire T6100 is for those who crave decent surround sound at a budget level. The Inspire T6100 is a simple and compact surround sound speaker set with no frills on the features front. The two front satellites have dual drivers with the ma...
Good Sweet highs, Good soundstage, Easy to set up, Affordable...
Bad Under powered sub...
Bottom line Reasonably priced Inspire T6100 sounded rich and clear with decent surround sound effect. One of the best surround sound options for those who are on budgets...
87%
devhardware.com
Updated:
2011-09-26 02:12:18
From music to videos to gaming, we use our PC speakers now more than ever -- especially with the increasing use of audio on web sites. A good set of speakers adds to your experience. If youre getting tired of PC speakers that deliver merely "okay" sou...
Good Good build quality, Great sound quality at low and midrange volumes, Relatively cheap (Retail: 45 pounds/USD$80 at time of writing), High volume potential.
Bad Static and humming at highest volume levels...
Bottom line Although anything is a good upgrade from a standard stereo setup, I have been impressed with the quality of the Inspire T6100, and for the price theyre not going to break the bank (especialy if you get the OEM version!). There are a few cheaper 5.1 s...
0%
Country Distributor
United Kingdom 1 distributor(s)