StarTech.com logo

StarTech.com USB to PS/2 Adapter - Keyboard and Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281377
Info modified on:
06 Sept 2024, 14:53:17
Warranty:
2 Year Warranty
Long product name StarTech.com USB to PS/2 Adapter - Keyboard and Mouse:

USB to PS/2 Adapter - Keyboard and Mouse

StarTech.com USB to PS/2 Adapter - Keyboard and Mouse:

Convert a PS/2 keyboard and mouse to a single USB interface

This PS/2 USB Adapter converts a single USB port into two universal PS/2 ports, letting you connect any PS/2 peripheral (e.g. mouse, keyboard) to a computer through USB.

Supporting plug and play installation, the PS/2 USB adapter offers a cost-effective way to bridge legacy PS/2 peripherals with a more modern, USB-capable computer.

The StarTech.com Advantage

Short summary description StarTech.com USB to PS/2 Adapter - Keyboard and Mouse:

StarTech.com USB to PS/2 Adapter - Keyboard and Mouse, 0.435 m, Black, 1 - USB A, 2 - DIN 6, 46 g, 142 mm, 175 mm

Long summary description StarTech.com USB to PS/2 Adapter - Keyboard and Mouse:

StarTech.com USB to PS/2 Adapter - Keyboard and Mouse. Cable length: 0.435 m, Product colour: Black, Connector(s): 1 - USB A, 2 - DIN 6. Weight: 46 g. Package width: 142 mm, Package depth: 175 mm, Package height: 30 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.