location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-Touch 18R Labelling Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-18R show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - Print speed: 10 mm/sec
  • - Built-in barcodes: CODE 39, EAN128, UPC-A, UPC-E
  • - Display: LCD
  • - 580 g
Long product name Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY :
The long product name of Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P-Touch 18R Labelling Machine
More>>>
Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY:
The official description of Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compact labelling machine with a charging unit which allows the PT-18R to be used anywhere. Text checked on the graphic display and then simply press the print button and out comes the label.

Key features:
- Barcode printing.
- Vertical printing.
- PC compatible.
- Automatic tape cutter.

Short summary description Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY:
This short summary of the Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-Touch 18R Labelling Machine, QWERTY, TZ, Direct thermal, 10 mm/sec, Nickel-Metal Hydride (NiMH), Silver

Long summary description Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY:
This is an auto-generated long summary of Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY based on the first three specs of the first five spec groups.

Brother P-Touch 18R Labelling Machine. Keyboard layout: QWERTY. Tape type: TZ. Print technology: Direct thermal, Print speed: 10 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH). Product colour: Silver

Printing
Print technology *
Direct thermal
Print speed *
10 mm/sec
Vertical printing
Yes
Ports & interfaces
Standard interfaces
USB 1.1
Performance
Built-in barcodes
CODE 39, EAN128, UPC-A, UPC-E
Tape type
TZ
Number of styles
12
Design
Product colour *
Silver
Display *
LCD
Keyboard layout
QWERTY
Power
Battery technology
Nickel-Metal Hydride (NiMH)
System requirements
Minimum system requirements
CD-ROM
Compatible operating systems
Windows 98/98SE/Me/2000/XP
Minimum storage drive space
50 MB
Minimum RAM
64 MB
Minimum processor
Pentium 266MHz
Weight & dimensions
Weight
580 g
Packaging content
Bundled software
P-touch Editor 4.0 P-touch Quick Editor 2.0
Other features
Dimensions (WxDxH)
149 x 52 x 122.5 mm
Compatibility
PC
Memory capacity
459 characters
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:40:21
Uk has collected 2 expert reviews for Brother P-Touch 18R Labelling Machine label printer Direct thermal 10 mm/sec TZ QWERTY and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 20:40:21
Published in...
68%
gearlive.com
Updated:
2011-09-25 20:40:21
We got the Brother P-Touch PT-18R sent over to Gear Live HQ for review, and we have been playing with it for about a week. We have just put up a PT-18R unboxing gallery where you can check out everything in the package. While label makers are generall...
70%