location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL460c G6 CTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
507864-B21 show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® 5500 Socket B (LGA 1366)
  • - Number of processors supported: 2
  • - Number of DIMM slots: 12
  • - Number of storage drives supported: 2
  • - Hot-swap HDD bays
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
Long product name HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366) :
The long product name of HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant BL460c G6 Configure-to-order Blade, Embedded NC532i Dual Port Flex-10 10GbE Multifunction Server Adapter
More>>>
Short summary description HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366):
This short summary of the HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL460c G6 CTO, Intel® 5500, Socket B (LGA 1366), Intel, E5500, E5600, L5500, L5600, X5500, X5600, DDR3-SDRAM, 192 GB

Long summary description HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366):
This is an auto-generated long summary of HPE ProLiant BL460c G6 CTO Intel® 5500 Socket B (LGA 1366) based on the first three specs of the first five spec groups.

HPE ProLiant BL460c G6 CTO. Motherboard chipset: Intel® 5500, Processor socket: Socket B (LGA 1366), Processor family: Intel. Supported memory types: DDR3-SDRAM, Maximum RDIMM memory: 192 GB, Supported RDIMM clock speeds: 800 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1. Ethernet interface type: 10 Gigabit Ethernet. Width: 509.5 mm, Depth: 55.6 mm, Height: 181.7 mm