location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port PCI SATA RAID Controller Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI SATA RAID Controller Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCISATA4R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030805162 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 01:48:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port PCI SATA RAID Controller Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: SATA
  • - Output interface: PCI, PCI-X
  • - Purpose: PC
  • - 1.5 Gbit/s
Warranty: Lifetime Warranty
Long product name StarTech.com 4 Port PCI SATA RAID Controller Adapter Card :
The long product name of StarTech.com 4 Port PCI SATA RAID Controller Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port PCI SATA RAID Controller Adapter Card - PCI SATA RAID Card with Low Profile / Half-Height Bracket
More>>>
StarTech.com 4 Port PCI SATA RAID Controller Adapter Card:
The official description of StarTech.com 4 Port PCI SATA RAID Controller Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 4 SATA ports to your PC through a PCI expansion slot, with support for high-performance RAID array installation

The PCISATA4R1 4 Port PCI SATA RAID Controller lets you add four internal SATA 1.0 (1.5 Gbps) ports to your PC through a single PCI expansion slot, while offering support for several RAID modes or a simple JBOD (Just a Bunch of Disks) configuration.

The PCI SATA card provides increased performance and capacity with RAID 0 (Striping), or a redundant copy of your hard drive with RAID 1 (Mirroring). Configuring in RAID 10 (a.k.a. RAID 0+1) lets you leverage both by creating a mirrored copy of your striped disk set. Plus, the SATA RAID card supports RAID 1+S (Mirror + Spare), which uses a third installed drive to automatically replace a failed drive and rebuild the mirrored set – even if it is the boot drive that failed.

For the ability to fit most standard computer cases, the card ships with a standard profile bracket installed and includes a low profile bracket for adapting to slimline or small form factor systems.

Note: While the PCISATA4R1 card supports any size hard drive in JBOD mode, the max supported drive size when in RAID mode is 2 TB (per port).

Backed by a StarTech.com lifetime warranty and free lifetime technical support. 

The StarTech.com Advantage

- Configure for data redundancy, increased capacity or both with versatile RAID support
- Fit almost any PC case with included low and full profile brackets

Short summary description StarTech.com 4 Port PCI SATA RAID Controller Adapter Card:
This short summary of the StarTech.com 4 Port PCI SATA RAID Controller Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port PCI SATA RAID Controller Adapter Card, SATA, PCI, PCI-X, PC, CE, FCC, RoSH, 3114R, 1.5 Gbit/s

Long summary description StarTech.com 4 Port PCI SATA RAID Controller Adapter Card:
This is an auto-generated long summary of StarTech.com 4 Port PCI SATA RAID Controller Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 4 Port PCI SATA RAID Controller Adapter Card. Host interface: SATA, Output interface: PCI, PCI-X. Purpose: PC, Certification: CE, FCC, RoSH. Chipset: 3114R, Data transfer rate (max): 1.5 Gbit/s, FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 45 mm, Depth: 120 mm, Height: 22 mm

Ports & interfaces
Host interface *
SATA
Output interface *
PCI, PCI-X
SATA revision
1.0
Internal SATA ports quantity
4
Design
Internal *
Yes
Purpose
PC
Certification
CE, FCC, RoSH
Features
Chipset
3114R
Data transfer rate (max)
1.5 Gbit/s
FIFO (First In, First Out)
256 B
Logical block addressing (LBA) support
48 bit
RAID levels
0, 10, JBOD
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
15 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
45 mm
Depth
120 mm
Height
22 mm
Weight
46 g
Packaging data
Package width
48 mm
Package depth
217 mm
Package height
160 mm
Package weight
200 g
Other features
Ports quantity
4
I/O ports
4 - SATA 7-pin F
Connectivity technology
Wired
Supported data transfer rates
1200000000 MB/s
Package length
8.54 mm
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card StarTech.com 2 Port Mini PCI Express Internal SATA II Controller Card
(show image)
MPEXSATA22I 2 Port Mini PCI Express Internal SATA II Controller Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)