location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSINT2012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332090331 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:58:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers clean 230V AC power from AC or DC power source
  • - 2000W continuous output power; 4000W peak power
  • - Auto-transfer switching option for UPS operation
  • - Protects against blackouts, surges and EMI/RFI line noise
  • - Rugged polycarbonate housing resists moisture and impact
Warranty: 1-year limited
Long product name Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired :
The long product name of Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired
More>>>
Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired:
The official description of Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The APSINT2012 2000W APS INT Series 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.

The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 2000W of continuous power, 3000W up to one hour, or 4000W of peak power up to 10 seconds during equipment startup or cycling. An automatic overload detector, cooling fan and resettable AC circuit breakers protect the unit from damage.

Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the APSINT2012 converts stored power from any 12V battery or automotive DC source to safe, stable, computer-grade AC power for unlimited runtime in heavy-load conditions. When powered by an external AC source, the unit keeps the user-supplied battery charged via a three-stage 15/60A selectable charging system while simultaneously delivering AC power to connected equipment.

When used as a UPS, the APSINT2012 responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived AC output. LEDs indicate AC/DC operational modes, overload status, DC voltage level, shutdown and system fault.

Reliable Power for Mobile, Emergency and Remote Sites
Generates safe, stable, computer-grade 230V AC power from 12V battery bank
Ideal for powering tools, saws, motors, pumps, portable lighting, appliances and computer equipment in heavy-load conditions
Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans
Functions as a vehicle inverter, standalone AC power source or extended-run UPS
Unlimited runtime with variety of user-supplied batteries

Meets Normal and Peak Power Demands
2000W of continuous power
3000W of reserve power up to 1 hr.
4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling
Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage
High-current DC input terminals for simple hardwired installation

Automatic Transfer Switching
Transfer relay switches to inverter power during blackout in 20 ms
3-position switch enables Auto, Charge Only or System Off mode
DIP switches configure high and low voltage auto-transfer

3-Stage 15/60A Selectable Battery Charger
Serves as battery charger when external 230V AC power is supplied and powering connected equipment
Protects battery from overcharging and overdischarging
Low-battery protection prevents excessive battery depletion
DIP switches configure wet/gel charging profiles

Optional Remote Control Capability
RJ45 communication port allows connection of optional remote control module, such as Tripp Lite’s APSRM4

Front-Panel LEDs
Indicate AC/DC operational modes, overload status, DC voltage level, shutdown status and system fault status

Rugged Polycarbonate Housing
Resists moisture, vibration and impact
Built-in mounting feet for installation on any rigid horizontal surface

Short summary description Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired:
This short summary of the Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired, Battery charger, 230 V, 50 Hz, 2000 W, 230 V, Over voltage, Overload

Long summary description Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired:
This is an auto-generated long summary of Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired based on the first three specs of the first five spec groups.

Tripp Lite APSINT2012 2000W APS INT Series 12VDC 230V Inverter/Charger with Auto Transfer Switching, Hardwired. Purpose: Battery charger, Input voltage: 230 V, Input frequency: 50 Hz. Product colour: Black, Housing material: Polycarbonate (PC). Width: 215.9 mm, Depth: 355.6 mm, Height: 177.8 mm. Package width: 381 mm, Package depth: 536.7 mm, Package height: 336.6 mm. Master (outer) case width: 381 mm, Master (outer) case length: 536.7 mm, Master (outer) case height: 336.6 mm

Features
Purpose *
Battery charger
Input voltage *
230 V
Input frequency *
50 Hz
Output power *
2000 W
Output voltage *
230 V
Adjustable output voltage
Yes
Power protection features
Over voltage, Overload
Country of origin
China
Design
Product colour *
Black
Housing material
Polycarbonate (PC)
LED indicators
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
215.9 mm
Depth
355.6 mm
Weight & dimensions
Height
177.8 mm
Weight
19.1 kg
Packaging data
Package width
381 mm
Package depth
536.7 mm
Package height
336.6 mm
Package weight
20.9 kg
Technical details
Peak power
4000 W
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
381 mm
Master (outer) case length
536.7 mm
Master (outer) case height
336.6 mm
Master (outer) case gross weight
20.9 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)