Tripp Lite logo

Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K)

Data-sheet quality:
created/standardized by Icecat
Product views:
35024
Info modified on:
10 Aug 2024, 10:11:40
Warranty:
1-year limited warranty
Long product name Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K):

External 192V Tower Battery Pack for select Tripp Lite UPS Systems (BP192V1037C-16K)

Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K):

Tripp Lite's BP192V1037C-16K External Battery Pack with built-in 7A charger offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes heavy gauge cabling to connect to host UPS. Multiple BP192V1037C-16K batteries can be daisy-chained for longer runtime configurations with appropriate contractor-supplied battery pack interconnection cabling (see manual). Internal battery charger is powered via hardwire connection to 120V 30A electrical service.COMPATIBLE UPS SYSTEMS: SU16000RT4U, SU16000RT4UHW and other Tripp Lite UPS systems specifying the use of this battery pack.
- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- 10 year design life
- Multiple battery packs can be daisy-chained through each other to the UPS for even longer extended run operation
- Cabling to connect one BP192V1037C-16K is included - cabling for additional battery packs is contractor supplied
- Includes built-in 7A charger powered via hardwire 120VAC 30A input connection

Short summary description Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K):

Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K), 192 V, Black, 804.9 kg, 823 mm, 1524 mm, 732 mm

Long summary description Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K):

Tripp Lite External 192V Tower Battery Pack for select UPS Systems (BP192V1037C-16K). Battery voltage: 192 V, Product colour: Black. Weight: 804.9 kg, Width: 823 mm, Height: 1524 mm. Package width: 940 mm, Package height: 1600 mm, Package depth: 914 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.