Vertiv logo

Vertiv AutoView 2020 KVM switch Rack mounting Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140496
Info modified on:
18 Jan 2024, 17:32:18
Long product name Vertiv AutoView 2020 KVM switch Rack mounting Silver:

Avocent AutoView 2020 PS2/USB KVM Switch, 16-port, 2 local users

Vertiv AutoView 2020 KVM switch Rack mounting Silver:

Avocent® AutoView 2020, 2 local users, 16-port KVM switch includes an upgrade option to local virtual media support, local USB peripheral support and connectivity to PS/2, USB, Sun and serial devices for small and midsize data centers. Using the on-screen display, you can easily configure your system and quickly select servers. The AutoView 2020 switch features flexible cabling options, giving you a choice of integrated access cables or server interface modules that let you customise cable lengths. Either cabling option automatically assigns and retains unique server names for each attached server, which simplifies your installation and makes re-configurations easy.

SUPPORTED HARDWARE
- Computers IBM PC/AT, PC and 100% compatibles
- Monitors Analog Port Maximum 1280 x 1024 @ 75 Hz
- Peripherals PC keyboard, PC mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4-button mouse

Short summary description Vertiv AutoView 2020 KVM switch Rack mounting Silver:

Vertiv AutoView 2020 KVM Switch, 1280 x 1024 pixels, Rack mounting, 40 W, 1U, Silver

Long summary description Vertiv AutoView 2020 KVM switch Rack mounting Silver:

Vertiv AutoView 2020 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product colour: Silver, Rack capacity: 1U. Power consumption (typical): 40 W. Weight: 3.6 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.