Tripp Lite logo

Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144882
Info modified on:
19 Feb 2024, 21:31:50
Bullet Points Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F):
  • - Inexpensively extend two telephone cords
  • - Gold-plated connectors provide superior conductivity
Warranty:
Lifetime limited
Long product name Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F):

RJ11 Straight Through Modular In-Line Coupler (F/F)

Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F):

This coupler provides a simple and easy way to link together two cables with RJ11 plugs. The coupler is wired in a straight-through configuration. RJ11 female to RJ11 female.

Short summary description Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F):

Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F), RJ11, RJ11, White

Long summary description Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F):

Tripp Lite P420-001 RJ11 Straight Through Modular In-Line Coupler (F/F). Connector 1: RJ11, Connector 2: RJ11. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.