HP logo

HP LaserJet Color 5550 Printer Colour 600 x 600 DPI A3

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
407826
Info modified on:
13 Jul 2023, 00:58:38
End of life date:
29 Jun 2011
Warranty:
1 year, next-day, on-site
Long product name HP LaserJet Color 5550 Printer Colour 600 x 600 DPI A3:

Color LaserJet 5550 28 ppm A4, 14 ppm A3, 600 x 600 dpi, HP ImageREt 3600, 2 paper trays

HP LaserJet Color 5550 Printer Colour 600 x 600 DPI A3:

Create impressive colour documents easily with this simple-to-use, wide-format laser printer. With its proven design, high performance and flexible features the HP Color LaserJet 5550 series printer meets the needs of dynamic workgroups.

- Delivers a perfect blend of brilliant print quality and great performance.
- Powerful wide-format colour performance for versatile workgroups.
- Experience office printing as it's meant to be.

Short summary description HP LaserJet Color 5550 Printer Colour 600 x 600 DPI A3:

HP LaserJet Color 5550 Printer, Laser, Colour, 600 x 600 DPI, A3, 28 ppm

Long summary description HP LaserJet Color 5550 Printer Colour 600 x 600 DPI A3:

HP LaserJet Color 5550 Printer. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 28 ppm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.