location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KMBPK show
Show alternative article codes used in the online market place
Category:
Container for electrical connections.
Electrical Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS :
The long product name of Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS
More>>>
Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS:
The official description of Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system isolates the UPS from connected loads for maintenance with no loss of network availability. 70A breaker with KAIC rating of 14/18. Key included.Compatible with Tripp Lite SU20K3/3, SU20K3/3XR5, SU20K3/3X, SU20KX
- Wallmount 3 breaker manual bypass panel with Kirk Key interlock system
- Isolates the UPS from connected loads for maintenance with no loss of network availability
- 70A breaker with KAIC rating of 14/18
- Key included
- Compatible with Tripp Lite SU20K3/3, SU20K3/3XR5, SU20K3/3X, SU20KX

Short summary description Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS:
This short summary of the Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS, 613 mm, 229 mm, 949 mm, 56.8 kg

Long summary description Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS:
This is an auto-generated long summary of Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS based on the first three specs of the first five spec groups.

Tripp Lite 3 Breaker Maintenance Bypass Panel for SU20K3/3, SU20K3/3XR5, SU20K3/3X and SU20KX UPS. Width: 613 mm, Depth: 229 mm, Height: 949 mm

Technical details
Product colour
Grey
Compatible products
Tripp Lite SU20K3/3, SU20K3/3XR5, SU20K3/3X, SU20KX
Weight & dimensions
Width
613 mm
Depth
229 mm
Height
949 mm
Weight
56.8 kg
Country Distributor
United Kingdom 1 distributor(s)